SIMPLE SWITCHER 1A Step-Down Voltage Regulator 24-SOIC -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 24-SOIC (0.295"", 7.50mm Width)"
Switching Regulator, Voltage-mode, 1A, 63kHz Switching Freq-Max, PDSO24
Switching Regulator, Voltage-mode, 1A, 63kHz Switching Freq-Max, PDSO24
Manufacturer: Texas Instruments
Win Source Part Number: 119496-LM2575M-ADJ/N
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-SOIC
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators 1A SD VTG Reg
IC REG BUCK ADJ 1A 24SOIC
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 24-SOIC (0.295", 7.50mm Width)
IC REG BUCK ADJUSTABLE 1A 24SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575M-ADJ/NOPB | LM2575M-ADJ/NOPB-ND | LM2575M-ADJ/NOPB | 119496-LM2575M-ADJ/NOPB | LM2575M-ADJ/NOPB | LM2575M-ADJ/NOPB | LM2575M-ADJ/NOPB | LM2575M-ADJ/NOPB |
| Product Name | LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575M-ADJ/NOPB | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; PDIP,DDPAK/TO-263,SOIC,TO-220 | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; SOIC24 | SOIC; Other; 24-SOIC | SOIC | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | ||
| Output Voltage | 3.3 to 37 volts | 1.23 to 37 volts | 1.23 volts | 1.23 volts | 1.23 to 37 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 4 to 40 volts | 4 to 40 volts | 40 volts | 4 to 40 volts |