Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A 24-SOIC (0.295", 7.50mm Width)
IC REG BUCK 15V 1A 24SOIC
IC REG BUCK 15V 1A 24SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575M-15/NOPB | LM2575M-15/NOPB | LM2575M-15/NOPB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Output Voltage | 15 to ? volts | 1 volts |