The LM2576HVT-15 is a 3-A step-down switching regulator with a fixed 15-V output, designed for high-efficiency power conversion with minimal external components. It is available in a 5-pin TO-220 package with a body size of 10.16 mm × 8.51 mm. The device supports an input voltage range up to 60 V, operates with a fixed 52-kHz oscillator frequency, and includes thermal shutdown and cycle-by-cycle current limiting. It features TTL-shutdown capability and a standby current of 50 µA (typical) in shutdown mode. The regulator maintains ±4% output voltage tolerance over specified line and load conditions and is rated for operation from -40°C to 125°C.
SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220 -40 to 125
Switching Regulator, Voltage-mode, 3A, 63kHz Switching Freq-Max, PSFM5
Buck Switching Regulator IC Positive Fixed 15V 1 Output 3A TO-220-5
Manufacturer: Texas Instruments
Win Source Part Number: 1317768-LM2576HVT-15
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 45
Mounting: Through Hole
Current - Output: 3A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 15V
Synchronous Rectifier: No
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-220-5
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LM2576
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC REG BUCK 15V 3A TO220-5
IC REG BUCK 15V 3A TO220-5
Buck Switching Regulator IC Positive Fixed 15V 1 Output 3A TO-220-5
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576HVT-15 | LM2576HVT-15 | LM2576HVT-15-ND | 1317768-LM2576HVT-15 | LM2576HVT-15 | LM2576HVT-15 | LM2576HVT-15 |
| Product Name | LM2576HV SIMPLE SWITCHER® 3A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | Other; SIP5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | |
| Output Voltage | 3.3 to 37 volts | 15 volts | 15 volts | 15 to ? volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| VIN | 4 to 60 volts | 4 to 60 volts | 4 to 60 volts |