Buck Switching Regulator IC Positive Fixed 15V 1 Output 3A TO-220-5
7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSFM5, TO-220, 5 PIN Product overview: LM2576T-15 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576T-15 can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Fixed 15V 1 Output 3A TO-220-5
IC REG BUCK 15V 3A TO220-5
IC REG BUCK 15V 3A TO220-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576T-15-ND | 739-LM2576T-15 | LM2576T-15 | LM2576T-15 | LM2576T-15 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 7.5A 63kHz TO-220 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-5 | Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | |
| Output Voltage | 15 volts | 15 volts | 15 to ? volts | 15 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |