SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator with Features 7-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Switching Regulator, Voltage-mode, 3A, 173kHz Switching Freq-Max, BIPolar, PSSO7
IC REG BUCK ADJ 1A DDPAK
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG BUCK ADJ 1A TO263-7
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2590HVS-ADJ | LM2590HVS-ADJ-ND | LM2590HVS-ADJ | LM2590HVS-ADJ | LM2590HVS-ADJ | LM2590HVS-ADJ | LM2590HVS-ADJ |
| Product Name | LM2590HV SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator with Features | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | Other; SMSIP7H | TO-263 | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | |
| Special Features | Power Good | ||||||
| Output Voltage | 3.3 to 57 volts | 1.2 to 57 volts | 1.2 volts | 1.2 to 57 volts | 1.2 to 57 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |