Manufacturer: Texas Instruments
Win Source Part Number: 071080-LM2575M-3.3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-SOIC
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max, BIPolar, PDSO24
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 24-SOIC (0.295", 7.50mm Width)
IC REG BUCK 3.3V 1A 24SOIC
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 071080-LM2575M-3.3 | LM2575M-3.3 | LM2575M-3.3 | LM2575M-3.3 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575M-3.3 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; 24-SOIC | Other; SOP24 | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | SOIC |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete | Active | Active |
| Special Features | Multiple Outputs; Synchronous Rectification |