Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A TO-220-5 Formed Leads
IC REG BUCK 3.3V 2A TO220-5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A TO-220-5 Formed Leads
IC REG BUCK 3.3V 2A TO220-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2592HVT-3.3-ND | LM2592HVT-3.3 | LM2592HVT-3.3 | LM2592HVT-3.3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps |