SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5 Formed Leads
Switching Regulator, Voltage-mode, 1A, 63kHz Switching Freq-Max
IC REG BUCK 12V 1A TO220-5
IC REG BUCK 12V 1A TO220-5
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5 Formed Leads
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A TO-220-5 Formed Leads
IC REG BUCK 12V 1A TO220-5
Switching Voltage Regulators SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575HVT-12/LB03 | LM2575HVT-12/LB03-ND | LM2575HVT-12/LB03 | LM2575HVT-12/LB03 | LM2575HVT-12/LB03 | LM2575HVT-12/LB03 | LM2575HVT-12/LB03 | 815-LM2575HVT-12/LB03 | LM2575HVT-12/LB03 |
| Product Name | LM2575HV SIMPLE SWITCHER 1A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 12V 1A TO220-5 | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck | |||||||
| Package Type | Other; DDPAK/TO-263,PDIP,SOIC,TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | ||
| Output Voltage | 3.3 to 37 volts | 12 volts | 12 volts | 12 to ? volts | 12 to ? volts | 12 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 4 to 60 volts | 4 to 60 volts | 4 to 60 volts | 4 to 60 volts |