Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LM2576S-15/NOPB

Description
Buck Switching Regulator IC Positive Fixed 15V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 15V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LM2576S-15/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2576S-15/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM2576S-15/NOPB-ND
Buck Switching Regulator IC Positive Fixed 15V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 15V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576S-15/NOPB - 778738-LM2576S-15/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576S-15/NOPB
778738-LM2576S-15/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576S-15/NOPB 778738-LM2576S-15/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778738-LM2576S-15/NO PB Series: SIMPLE SWITCHER Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A Family Name: LM2576-15 Output Voltage: 15V Categories: Integrated Circuits (ICs) Manufacturer Package: DDPAK/TO-263-5 Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM2576D2TR4-012; LM2576D2T-012G; LM2576D2T-15; LM2576D2T-015; Introduction Date: March 01, 1995 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778738-LM2576S-15/NOPB
Series: SIMPLE SWITCHER
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Family Name: LM2576-15
Output Voltage: 15V
Categories: Integrated Circuits (ICs)
Manufacturer Package: DDPAK/TO-263-5
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM2576D2TR4-012; LM2576D2T-012G; LM2576D2T-15; LM2576D2T-015;
Introduction Date: March 01, 1995
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
7.5A 63kHz Voltage Regulator IC
739-LM2576S-15/NOPB
7.5A 63kHz Voltage Regulator IC 739-LM2576S-15/NOPB
7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, TO-263, 5 PIN Product overview: LM2576S-15/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576S-15/NOPB can be used for catalog matching and distributor lookup.

7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, TO-263, 5 PIN Product overview: LM2576S-15/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576S-15/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2576S-15/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2576S-15/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2576S-15/NOPB
IC REG BUCK 15V 3A TO263-5

IC REG BUCK 15V 3A TO263-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2576S-15/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2576S-15/NOPB
Voltage Regulators - DC DC Switching Regulators LM2576S-15/NOPB
Buck Switching Regulator IC Positive Fixed 15V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 15V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2576S-15/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2576S-15/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2576S-15/NOPB
IC REG BUCK 15V 3A DDPAK

IC REG BUCK 15V 3A DDPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2576S-15/NOPB-ND 778738-LM2576S-15/NOPB 739-LM2576S-15/NOPB LM2576S-15/NOPB LM2576S-15/NOPB LM2576S-15/NOPB
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576S-15/NOPB 7.5A 63kHz Voltage Regulator IC PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck; Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Other; TO-263-6 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 15 volts 15 volts 15 volts 15 to ? volts 1 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data