Texas Instruments LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator LM2575T-ADJ/LF03

Description
SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220
Request a Quote
Description
SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2575T-ADJ/LF03 is a 1A step-down switching regulator in a 5-lead TO-220 package with an adjustable output voltage range of 1.23V to 37V. It operates at a fixed frequency of 52kHz and includes thermal shutdown and current limiting for protection. The device supports TTL shutdown, offering a standby current of 50μA typical, and requires only four external components. It is rated for operation from -40°C to 125°C and features ±4% output voltage tolerance over specified line and load conditions.

Datasheet Summary
Powered by GS/AI

The LM2575T-ADJ/LF03 is a 1A step-down switching regulator in a 5-lead TO-220 package with an adjustable output voltage range of 1.23V to 37V. It operates at a fixed frequency of 52kHz and includes thermal shutdown and current limiting for protection. The device supports TTL shutdown, offering a standby current of 50μA typical, and requires only four external components. It is rated for operation from -40°C to 125°C and features ±4% output voltage tolerance over specified line and load conditions.

Suppliers

Company
Product
Description
Supplier Links
LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator - LM2575T-ADJ/LF03 - Texas Instruments
Dallas, TX, United States
LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator
LM2575T-ADJ/LF03
LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator LM2575T-ADJ/LF03
SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220

SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-35122-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-35122-5-ND
Voltage Regulators - DC DC Switching Regulators 296-35122-5-ND
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-220-5 Formed Leads

Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-220-5 Formed Leads

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575T-ADJ/LF03 - 1053021-LM2575T-ADJ/LF03 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575T-ADJ/LF03
1053021-LM2575T-ADJ/LF03
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575T-ADJ/LF03 1053021-LM2575T-ADJ/LF03
Manufacturer: Texas Instruments Win Source Part Number: 1053021-LM2575T-ADJ/ LF03 Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 37V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053021-LM2575T-ADJ/LF03
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM2575T-ADJ/LF03 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 1A, 63kHz Switching Freq-Max

Switching Regulator, Voltage-mode, 1A, 63kHz Switching Freq-Max

Supplier's Site Datasheet
 - LM2575T-ADJ/LF03 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 1A, 63kHz Switching Freq-Max

Switching Regulator, Voltage-mode, 1A, 63kHz Switching Freq-Max

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2575T-ADJ/LF03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2575T-ADJ/LF03
Voltage Regulators - DC DC Switching Regulators LM2575T-ADJ/LF03
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-220-5 Formed Leads

Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-220-5 Formed Leads

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2575T-ADJ/LF03 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2575T-ADJ/LF03
PMIC - Voltage Regulators - DC DC Switching Regulators LM2575T-ADJ/LF03
IC REG BUCK ADJ 1A TO220-5

IC REG BUCK ADJ 1A TO220-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2575T-ADJ/LF03
Switching Voltage Regulators LM2575T-ADJ/LF03
Switching Voltage Regulators 1A SD VTG Reg

Switching Voltage Regulators 1A SD VTG Reg

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2575T-ADJ/LF03 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM2575T-ADJ/LF03
Voltage Regulators - DC DC Switching Regulators LM2575T-ADJ/LF03
IC REG BUCK ADJ 1A TO220-5

IC REG BUCK ADJ 1A TO220-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2575T-ADJ/LF03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2575T-ADJ/LF03
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2575T-ADJ/LF03
IC REG BUCK ADJ 1A TO220-5

IC REG BUCK ADJ 1A TO220-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2575T-ADJ/LF03 296-35122-5-ND 1053021-LM2575T-ADJ/LF03 LM2575T-ADJ/LF03 LM2575T-ADJ/LF03 LM2575T-ADJ/LF03 LM2575T-ADJ/LF03 LM2575T-ADJ/LF03 LM2575T-ADJ/LF03
Product Name LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575T-ADJ/LF03 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Package Type Other; PDIP,DDPAK/TO-263,SOIC,TO-220 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220
Output Voltage 3.3 to 37 volts 1.23 to 37 volts 1.23 volts 1.23 to 37 volts 1.23 volts 1.23 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 4 to 40 volts 4 to 40 volts 40 volts 4 to 40 volts 40 volts
Unlock Full Specs
to access all available technical data