SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220
Texas Instruments LM2575HVT-ADJ/LF03
Texas Instruments LM2575HVT-ADJ/LF03
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-220-5 Formed Leads
Manufacturer: Texas Instruments
Win Source Part Number: 1053006-LM2575HVT-AD
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 57V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Switching Regulator, Voltage-mode, 1A, 63kHz Switching Freq-Max
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-220-5 Formed Leads
IC REG BUCK ADJ 1A TO220-5
Switching Voltage Regulators 1A SD VTG Reg
IC REG BUCK ADJ 1A TO220-5
IC REG BUCK ADJ 1A TO220-5
| Texas Instruments | RS Components, Ltd. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575HVT-ADJ/LF03 | 9232524 | 296-35119-5-ND | 1053006-LM2575HVT-ADJ/LF03 | LM2575HVT-ADJ/LF03 | LM2575HVT-ADJ/LF03 | LM2575HVT-ADJ/LF03 | LM2575HVT-ADJ/LF03 | LM2575HVT-ADJ/LF03 | LM2575HVT-ADJ/LF03 |
| Product Name | LM2575HV SIMPLE SWITCHER 1A Step-Down Voltage Regulator | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575HVT-ADJ/LF03 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck; Boost; Buck-Boost | Buck | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,PDIP,SOIC,TO-220 | TO-220; Other; To-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads | ||
| Output Voltage | 3.3 to 37 volts | 1.23 to 57 volts | 1.23 volts | 1.23 to 57 volts | 1.23 volts | 1.23 volts | ||||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 4 to 60 volts | 4 to 60 volts | 60 volts | 4 to 60 volts | 60 volts |