Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 12V 1 Output 5A (Switch) TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
9.5A SWITCHING REGULATOR, 200kHz SWITCHING FREQ-MAX, PSSO7, TO-263, 7 PIN Product overview: LM2588SX-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 200kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9.5A, 200kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2588SX-12 can be used for catalog matching and distributor lookup.
IC REG MULT CONFIG 12V 5A DDPAK
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 12V 1 Output 5A (Switch) TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG MULT CONFG 12V 5A TO263-7
IC REG MULT CONFG 12V 5A TO263-7
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2588SX-12-ND | 739-LM2588SX-12 | LM2588SX-12 | LM2588SX-12 | 815-LM2588SX-12 | LM2588SX-12 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 9.5A 200kHz Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG MULT CONFG 12V 5A TO263-7 | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | Other; TO-263-8 | TO-263 | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | |
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 to ? volts | 12 volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |