SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-220-5 Formed Leads
Manufacturer: Texas Instruments
Win Source Part Number: 778729-LM2575HVT-3.3
Series: SIMPLE SWITCHER
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-5 Formed Leads
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2575HV
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-5
Input Voltage MIN: 4V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): LM2575HVT-3.3; LM2575HVS-3.3AULF; LM2575HVS-3.3; LM2575HVSX-3.3;
Introduction Date: June 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC REG BUCK 3.3V 1A TO220-5
IC REG BUCK 3.3V 1A TO220-5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-220-5 Formed Leads
Switching Voltage Regulators SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575HVT-3.3/LF03 | LM2575HVT-3.3/LF03-ND | 778729-LM2575HVT-3.3/LF03 | LM2575HVT-3.3/LF03 | LM2575HVT-3.3/LF03 | LM2575HVT-3.3/LF03 | LM2575HVT-3.3/LF03 |
| Product Name | LM2575HV SIMPLE SWITCHER 1A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575HVT-3.3/LF03 | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | ||||
| Package Type | Other; DDPAK/TO-263,PDIP,SOIC,TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads | ||
| Output Voltage | 3.3 to 37 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 4 to 60 volts | 4 to 60 volts | 4 volts | 4 to 60 volts |