Texas Instruments 7.5A 63kHz Voltage Regulator IC LM2576S-ADJ

Description
7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, TO-263, 5 PIN Product overview: LM2576S-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576S-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, TO-263, 5 PIN Product overview: LM2576S-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576S-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5A 63kHz Voltage Regulator IC
739-LM2576S-ADJ
7.5A 63kHz Voltage Regulator IC 739-LM2576S-ADJ
7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, TO-263, 5 PIN Product overview: LM2576S-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576S-ADJ can be used for catalog matching and distributor lookup.

7.5A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, TO-263, 5 PIN Product overview: LM2576S-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576S-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site
 - LM2576S-ADJ - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 3A, 63kHz Switching Freq-Max, PSSO5

Switching Regulator, Voltage-mode, 3A, 63kHz Switching Freq-Max, PSSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576S-ADJ - 089781-LM2576S-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576S-ADJ
089781-LM2576S-ADJ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576S-ADJ 089781-LM2576S-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 089781-LM2576S-ADJ Packaging: Rail Operating Temp Range: -40C to 125C Mounting: Surface Mount Pin Count: 5 +Tab Operating Temperature Classification: Automotive Rad Hardened: No Package Type: TO-263 Output Type: Adjustable Number of Outputs: 1 Output Current: 3 A Efficiency: 77 % Output Voltage: 1.23 to 37 V Input Voltage: 40 V Input Voltage (Min): 4 V Switching Regulator: Yes Switching Freq: 47 TO 58 KHz DC to DC Converter Type: Inverting/Step Down Alternative Parts (Cross-Reference): LM2595S-ADJ/NOPB; PQ1CZ21H2Z; PQ1CG41H2FZH; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 089781-LM2576S-ADJ
Packaging: Rail
Operating Temp Range: -40C to 125C
Mounting: Surface Mount
Pin Count: 5 +Tab
Operating Temperature Classification: Automotive
Rad Hardened: No
Package Type: TO-263
Output Type: Adjustable
Number of Outputs: 1
Output Current: 3 A
Efficiency: 77 %
Output Voltage: 1.23 to 37 V
Input Voltage: 40 V
Input Voltage (Min): 4 V
Switching Regulator: Yes
Switching Freq: 47 TO 58 KHz
DC to DC Converter Type: Inverting/Step Down
Alternative Parts (Cross-Reference): LM2595S-ADJ/NOPB; PQ1CZ21H2Z; PQ1CG41H2FZH;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
DC DC Switching Controllers - LM2576S-ADJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM2576S-ADJ
DC DC Switching Controllers LM2576S-ADJ
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM2576S-ADJ LM2576S-ADJ 089781-LM2576S-ADJ LM2576S-ADJ
Product Name 7.5A 63kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576S-ADJ DC DC Switching Controllers
VIN 40 volts 40 volts
Operating Temperature -40 C (-40 F)
Package Type Other; SMSIP5H
Life Cycle Stage Obsolete Active
Configuration / Function Buck; Buck-Boost
Unlock Full Specs
to access all available technical data