Texas Instruments High-Performance Analog 7A 125kHz Voltage Regulator IC LM2585SX-3.3

Description
7A SWITCHING REGULATOR, 125kHz SWITCHING FREQ-MAX, PSSO5, TO-263, 5 PIN Product overview: LM2585SX-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 125kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7A, 125kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2585SX-3.3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
7A SWITCHING REGULATOR, 125kHz SWITCHING FREQ-MAX, PSSO5, TO-263, 5 PIN Product overview: LM2585SX-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 125kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7A, 125kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2585SX-3.3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2585SX-3.3 is a monolithic integrated circuit designed for use in flyback, step-up (boost), and forward converter applications. It provides a fixed output voltage of 3.3V and can deliver up to 3A of output current. The device operates within a wide input voltage range of 4V to 40V, making it versatile for various applications. This regulator features current-mode operation, which enhances transient response and line regulation. It includes built-in protections such as current limiting, thermal shutdown, and undervoltage lockout, ensuring reliable operation. The internal oscillator operates at a fixed frequency of 100 kHz, allowing for the use of smaller magnetic components. The LM2585SX-3.3 is designed to require minimal external components, simplifying the design process. It guarantees an output voltage tolerance of ±4% under specified conditions, making it suitable for applications where precise voltage regulation is critical. Typical applications include flyback regulators, multiple-output regulators, and simple boost regulators.

Datasheet Summary
Powered by GS/AI

The LM2585SX-3.3 is a monolithic integrated circuit designed for use in flyback, step-up (boost), and forward converter applications. It provides a fixed output voltage of 3.3V and can deliver up to 3A of output current. The device operates within a wide input voltage range of 4V to 40V, making it versatile for various applications. This regulator features current-mode operation, which enhances transient response and line regulation. It includes built-in protections such as current limiting, thermal shutdown, and undervoltage lockout, ensuring reliable operation. The internal oscillator operates at a fixed frequency of 100 kHz, allowing for the use of smaller magnetic components. The LM2585SX-3.3 is designed to require minimal external components, simplifying the design process. It guarantees an output voltage tolerance of ±4% under specified conditions, making it suitable for applications where precise voltage regulation is critical. Typical applications include flyback regulators, multiple-output regulators, and simple boost regulators.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7A 125kHz Voltage Regulator IC
739-LM2585SX-3.3
7A 125kHz Voltage Regulator IC 739-LM2585SX-3.3
7A SWITCHING REGULATOR, 125kHz SWITCHING FREQ-MAX, PSSO5, TO-263, 5 PIN Product overview: LM2585SX-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 125kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7A, 125kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2585SX-3.3 can be used for catalog matching and distributor lookup.

7A SWITCHING REGULATOR, 125kHz SWITCHING FREQ-MAX, PSSO5, TO-263, 5 PIN Product overview: LM2585SX-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 125kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7A, 125kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2585SX-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2585SX-3.3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2585SX-3.3-ND
Voltage Regulators - DC DC Switching Regulators LM2585SX-3.3-ND
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 3.3V 1 Output 3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 3.3V 1 Output 3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2585SX-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2585SX-3.3
Voltage Regulators - DC DC Switching Regulators LM2585SX-3.3
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 3.3V 1 Output 3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 3.3V 1 Output 3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2585SX-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2585SX-3.3
PMIC - Voltage Regulators - DC DC Switching Regulators LM2585SX-3.3
IC REG MULTI CONFG 3.3V TO263-5

IC REG MULTI CONFG 3.3V TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2585SX-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2585SX-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2585SX-3.3
IC REG MULT CONFIG 3.3V 3A DDPAK

IC REG MULT CONFIG 3.3V 3A DDPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM2585SX-3.3 LM2585SX-3.3-ND LM2585SX-3.3 LM2585SX-3.3 LM2585SX-3.3
Product Name 7A 125kHz Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263
Output Voltage 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 40 volts 4 to 40 volts 4 to 40 volts
Unlock Full Specs
to access all available technical data