Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1197461-LM2586T-12
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 12V 1 Output 3A (Switch) TO-220-7 Formed Leads
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1197461-LM2586T-12 | LM2586T-12 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2586T-12 | Voltage Regulators - DC DC Switching Regulators |
| Special Features | Shutdown (Inhibit) Pin | |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | TO-220; Other; TO-220-7 Formed Leads | |
| Life Cycle Stage | Active | |
| Output Voltage | 12 to ? volts |