Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A TO-220-7 Formed Leads
IC REG BUCK 5V 2A TO220-7
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A TO-220-7 Formed Leads
IC REG BUCK 5V 2A TO220-7
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2593HVT-5.0-ND | LM2593HVT-5.0 | LM2593HVT-5.0 | LM2593HVT-5.0 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-7 Formed Leads | TO-220 | TO-220; Other; TO-220-7 Formed Leads | |
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps |