Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max, BIPolar, PDSO24
3.2A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PDSO24, SOIC-24 Product overview: LM2575M-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 63kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2A, 63kHz, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575M-ADJ can be used for catalog matching and distributor lookup.
"Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 24-SOIC (0.295"", 7.50mm Width)"
IC REG BUCK ADJUSTABLE 1A 24SOIC
IC REG BUCK ADJUSTABLE 1A 24SOIC
SWITCHING REGULATOR, VOLTAGE-MOD
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 24-SOIC (0.295", 7.50mm Width)
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 24-SOIC (0.295", 7.50mm Width)
SWITCHING REGULATOR, VOLTAGE-MOD
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575M-ADJ | 739-LM2575M-ADJ | LM2575M-ADJ-ND | LM2575M-ADJ | 815-LM2575M-ADJ | LM2575M-ADJ | LM2575M-ADJ | LM2575M-ADJ |
| Product Name | 3.2A 63kHz SOIC Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJUSTABLE 1A 24SOIC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; SOP24 | Other; SOIC | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 24-SOIC (0.295, 7.50mm Width) | SOIC; Other; 24-SOIC (0.295", 7.50mm Width) | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Output Voltage | 37 volts | 1.23 to 37 volts | 37 volts | 1.23 volts | 1.23 to 37 volts | 1.23 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |