3A SWITCHING REGULATOR, 173kHz SWITCHING FREQ-MAX, PSSO5, TO-263, 5 PIN Product overview: LM2591HVSX-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 173kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 173kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2591HVSX-3.3 can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 3.3V 1A TO263-5
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 3.3V 1A TO263-5
IC REG BUCK 3.3V 1A DDPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2591HVSX-3.3 | LM2591HVSX-3.3TR-ND | LM2591HVSX-3.3 | LM2591HVSX-3.3 | LM2591HVSX-3.3 | LM2591HVSX-3.3 |
| Product Name | 3A 173kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |
| VIN | 60 volts | 4.5 to 60 volts | 4.5 to 60 volts | 60 volts |