SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1197385-LM2575T-15
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-5
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: LM2575
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 15V
Switching Frequency: 52kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 40V
Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max, BIPolar, PSFM5
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-220-5
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-220-5
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-220-5
IC REG BUCK 15V 1A TO220-5
Switching Voltage Regulators SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-TO-220 -40 to 125
IC REG BUCK 15V 1A TO220-5
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575T-15 | 1197385-LM2575T-15 | LM2575T-15 | LM2575T-15-ND | LM2575T-15 | LM2575T-15 | LM2575T-15 | LM2575T-15 | LM2575T-15 |
| Product Name | LM2575-N SIMPLE SWITCHER 1A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575T-15 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||||
| Package Type | Other; PDIP,DDPAK/TO-263,SOIC,TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | ||
| Output Voltage | 3.3 to 37 volts | 15 volts | 15 volts | 15 to ? volts | 15 to ? volts | 15 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 4 to 40 volts | 4 to 40 volts | 4 to 40 volts | 4 to 40 volts |