IC,SMPS CONTROLLER,VOLTAGE-M
Manufacturer: Texas Instruments
Win Source Part Number: 071089-LM2576HVT-3.3
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2576HVT-3.3 | 071089-LM2576HVT-3.3 |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576HVT-3.3 |
| Package Type | Other; TO-220-5 | TO-220; Other; TO-220-5 |
| Output Voltage | 3.3 volts | 3.3 volts |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed; Fixed | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |