Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575N-15/NOPB LM2575N-15/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 778731-LM2575N-15/NO PB Series: SIMPLE SWITCHER Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-DIP (0.300", 7.62mm) Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LM2575 Output Voltage: 15V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM2575-12BN; LM2575TV-012G; LM2575T-005; LM2575-3.3BWM TR; Introduction Date: June 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778731-LM2575N-15/NO PB Series: SIMPLE SWITCHER Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-DIP (0.300", 7.62mm) Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LM2575 Output Voltage: 15V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM2575-12BN; LM2575TV-012G; LM2575T-005; LM2575-3.3BWM TR; Introduction Date: June 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575N-15/NOPB - 778731-LM2575N-15/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575N-15/NOPB
778731-LM2575N-15/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575N-15/NOPB 778731-LM2575N-15/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778731-LM2575N-15/NO PB Series: SIMPLE SWITCHER Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-DIP (0.300", 7.62mm) Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LM2575 Output Voltage: 15V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM2575-12BN; LM2575TV-012G; LM2575T-005; LM2575-3.3BWM TR; Introduction Date: June 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778731-LM2575N-15/NOPB
Series: SIMPLE SWITCHER
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-DIP (0.300", 7.62mm)
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2575
Output Voltage: 15V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM2575-12BN; LM2575TV-012G; LM2575T-005; LM2575-3.3BWM TR;
Introduction Date: June 01, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2575N-15/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2575N-15/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2575N-15/NOPB
IC REG BUCK 15V 1A 16DIP

IC REG BUCK 15V 1A 16DIP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2575N-15/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2575N-15/NOPB
Voltage Regulators - DC DC Switching Regulators LM2575N-15/NOPB
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A 16-DIP (0.300", 7.62mm)

Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A 16-DIP (0.300", 7.62mm)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2575N-15/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2575N-15/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2575N-15/NOPB
IC REG BUCK 15V 1A 16DIP

IC REG BUCK 15V 1A 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 778731-LM2575N-15/NOPB LM2575N-15/NOPB LM2575N-15/NOPB LM2575N-15/NOPB
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575N-15/NOPB PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed Fixed; Fixed
Package Type DIP; Other; 16-DIP (0.300", 7.62mm) DIP; Other; 16-DIP (0.300\", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 15 volts 15 to ? volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

5.5A 600kHz Voltage Regulator IC - 739-LM22676TJE-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 37 volts
IOUT 3 amps
View Details
2 suppliers
Switching Regulators - 1922686 - RS Components, Ltd.
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type DIP; Other; Pdip
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DC DC Switching Controllers - CHL8325A-39CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
4 suppliers