SIMPLE SWITCHER® 3A Step-Down Voltage Regulator 5-TO-220 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-220-5
Manufacturer: Texas Instruments
Win Source Part Number: 088321-LM2576HVT-ADJ
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Family Name: LM2576HV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 57V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): LM2576T-ADJG; LM2575TV-ADJ; LM2575TV-ADJG;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
IC REG BUCK ADJ 3A TO220-5
IC REG BUCK ADJ 3A TO220-5
Switching Voltage Regulators 3A SD Vtg Reg
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-220-5
IC REG BUCK ADJ 3A TO220-5
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2576HVT-ADJ | 296-41560-5-ND | 088321-LM2576HVT-ADJ | LM2576HVT-ADJ | LM2576HVT-ADJ | LM2576HVT-ADJ | LM2576HVT-ADJ | LM2576HVT-ADJ |
| Product Name | LM2576HV SIMPLE SWITCHER® 3A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2576HVT-ADJ | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | ||
| Output Voltage | 3.3 to 37 volts | 1.23 to 57 volts | 1.23 volts | 1.23 volts | 1.23 to 57 volts | 1.23 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |
| VIN | 4 to 60 volts | 4 to 60 volts | 60 volts | 60 volts | 4 to 60 volts |