Pulse Electronics Corporation Fixed Inductors - PA0513.261T PA0513.261T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182197-PA0513.261T Termination: SMD/SMT Length: 13.5 mm Shielding: Unshielded Inductance: 260 nH Tolerance: 20 % Height: 8 mm Width: 13 mm Categories: Fixed Inductors Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Max DC Current: 45 A RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 130 °C
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182197-PA0513.261T Termination: SMD/SMT Length: 13.5 mm Shielding: Unshielded Inductance: 260 nH Tolerance: 20 % Height: 8 mm Width: 13 mm Categories: Fixed Inductors Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Max DC Current: 45 A RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 130 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PA0513.261T - 1182197-PA0513.261T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PA0513.261T
1182197-PA0513.261T
Fixed Inductors - PA0513.261T 1182197-PA0513.261T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182197-PA0513.261T Termination: SMD/SMT Length: 13.5 mm Shielding: Unshielded Inductance: 260 nH Tolerance: 20 % Height: 8 mm Width: 13 mm Categories: Fixed Inductors Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Max DC Current: 45 A RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 130 °C

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182197-PA0513.261T
Termination: SMD/SMT
Length: 13.5 mm
Shielding: Unshielded
Inductance: 260 nH
Tolerance: 20 %
Height: 8 mm
Width: 13 mm
Categories: Fixed Inductors
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Max DC Current: 45 A
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 130 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1182197-PA0513.261T
Product Name Fixed Inductors - PA0513.261T
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2103JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details