Pulse Electronics Corporation Fixed Inductors - P1174.474T P1174.474T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083468-P1174.474T Packaging: Tape & Reel Termination: SMD/SMT Length: 6.73 mm Inductance: 470 µH Tolerance: 20 % Self Resonant Frequency: 3 MHz Height: 2.79 mm Width: 4.45 mm Categories: Fixed Inductors DC Resistance (DCR): 1.8 Ω Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Depth: 4.45 mm Max DC Current: 130 mA RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083468-P1174.474T Packaging: Tape & Reel Termination: SMD/SMT Length: 6.73 mm Inductance: 470 µH Tolerance: 20 % Self Resonant Frequency: 3 MHz Height: 2.79 mm Width: 4.45 mm Categories: Fixed Inductors DC Resistance (DCR): 1.8 Ω Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Depth: 4.45 mm Max DC Current: 130 mA RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1174.474T - 1083468-P1174.474T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - P1174.474T
1083468-P1174.474T
Fixed Inductors - P1174.474T 1083468-P1174.474T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083468-P1174.474T Packaging: Tape & Reel Termination: SMD/SMT Length: 6.73 mm Inductance: 470 µH Tolerance: 20 % Self Resonant Frequency: 3 MHz Height: 2.79 mm Width: 4.45 mm Categories: Fixed Inductors DC Resistance (DCR): 1.8 Ω Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Depth: 4.45 mm Max DC Current: 130 mA RoHS: Compliant Radiation Hardening: No

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083468-P1174.474T
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 6.73 mm
Inductance: 470 µH
Tolerance: 20 %
Self Resonant Frequency: 3 MHz
Height: 2.79 mm
Width: 4.45 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.8 Ω
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Depth: 4.45 mm
Max DC Current: 130 mA
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1083468-P1174.474T
Product Name Fixed Inductors - P1174.474T
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details