Pulse Electronics Corporation Inductors PA2202.181NL

Description
PA2202 series SMT Inductor, up to 36A
Request a Quote Datasheet
Description
PA2202 series SMT Inductor, up to 36A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA2202.181NL
PA2202 series SMT Inductor, up to 36A

PA2202 series SMT Inductor, up to 36A

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PA2202.181NL
888511-PA2202.181NL
Fixed Inductors - PA2202.181NL 888511-PA2202.181NL
Manufacturer: Pulse Win Source Part Number: 888511-PA2202.181NL Series: PA2202.XXXNL Operating Temperature Range: -40°C ~ 130°C Features: 180 nH Unshielded - Inductor 36 A 0.48mOhm Nonstandard Package: Tray Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -PA2202.181NL, 553-2930

Manufacturer: Pulse
Win Source Part Number: 888511-PA2202.181NL
Series: PA2202.XXXNL
Operating Temperature Range: -40°C ~ 130°C
Features: 180 nH Unshielded - Inductor 36 A 0.48mOhm Nonstandard
Package: Tray
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -PA2202.181NL, 553-2930

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2202.181NL 888511-PA2202.181NL
Product Name Inductors Fixed Inductors - PA2202.181NL
Inductance Range 0.1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-9N1 0201HT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678181 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details