Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
PULSE ELECTRONICS CORPORATION
PA1292.910NL -- INDUCTORS
Pulse Electronics Corporation
Inductors
PA1292.910NL
Description
PA1X9X SMT Planar Inductor Series, Up To 73A
Pulse Electronics Corporation
Done
Datasheet
Description
PA1X9X SMT Planar Inductor Series, Up To 73A
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Pulse Electronics Corporation
San Diego, CA, USA
Inductors
PA1292.910NL
Inductors
PA1292.910NL
PA1X9X SMT Planar Inductor Series, Up To 73A
PA1X9X SMT Planar Inductor Series, Up To 73A
Supplier's Site
Datasheet
Technical Specifications
Pulse Electronics Corporation
Product Category
Inductors, Coils, and Chokes
Product Number
PA1292.910NL
Product Name
Inductors
Inductance Range
0.9100 microH
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Common Mode Chokes - EMI8141MUTAG
EMI8141MUTAG
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Coilcraft, Inc.
Automotive 0.02uH 250MHz 0.42A Inductor and Choke
0402CS-20NXJLW
Specs
Core Material
Ceramic
Inductance Range
0.0200 microH
Inductance Tolerance
5 (+/- %)
View Details
TE Connectivity
High Frequency & RF Inductors
1879023-1
Specs
Standards and Certifications
RoHS
Mounting Option
Surface Mount Technology
Inductance Range
0.0056 microH
View Details
2
suppliers
KOA Speer Electronics, Inc.
Ferrite Beads and Chips
CZP1JFTTD121P
Specs
DCR
0.1000 ohms
Rated DC Current
2000 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2
suppliers