Pulse Electronics Corporation Fixed Inductors - PA0191T PA0191T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016379-PA0191T Length: 21.84 mm Shielding: Unshielded Number of Pins: 7 Categories: Fixed Inductors DC Resistance (DCR): 350 mΩ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 27.69 mm RoHS: Non-Compliant Min Operating Temperature: -40 °C Element Configuration: Dual
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016379-PA0191T Length: 21.84 mm Shielding: Unshielded Number of Pins: 7 Categories: Fixed Inductors DC Resistance (DCR): 350 mΩ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 27.69 mm RoHS: Non-Compliant Min Operating Temperature: -40 °C Element Configuration: Dual
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PA0191T - 1016379-PA0191T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PA0191T
1016379-PA0191T
Fixed Inductors - PA0191T 1016379-PA0191T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016379-PA0191T Length: 21.84 mm Shielding: Unshielded Number of Pins: 7 Categories: Fixed Inductors DC Resistance (DCR): 350 mΩ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 27.69 mm RoHS: Non-Compliant Min Operating Temperature: -40 °C Element Configuration: Dual

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016379-PA0191T
Length: 21.84 mm
Shielding: Unshielded
Number of Pins: 7
Categories: Fixed Inductors
DC Resistance (DCR): 350 mΩ
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 27.69 mm
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Element Configuration: Dual

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1016379-PA0191T
Product Name Fixed Inductors - PA0191T
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N1 0402CS-5N1XJRW , 0402CS-5N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details