Range of Led indicators â
8 and 12 mm. Version with plastic bezel and integrated cover. IP 40 / IP 65 with XVL seal. For â
8 pilot lights, the + corresponds to the longer tag
Voltage Rating = 48 V
Light Output Colour = Red
Mounting Hole Size = 8mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Tab
Bezel Style = Recessed
Bezel Colour = Black
Current Rating = 10 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 6091721 |