Apems QRM series 8mm rear mounting LED indicators are an ideal solution to an array of application requirements, such as industry, medicine, telecommunications, traffic engineering, transport systems and agriculture.
NVG compatible. IP67 sealed. Rear end epoxy sealed. Black chrome finish
Voltage Rating = 12 V dc
Light Output Colour = Yellow
Mounting Hole Size = 8mm
Lamp Size = 6.75 mm
Length = 15.3 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solid Wire
Bezel Style = Recessed
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 7654452 |