7.11mm prominent or low profile style coloured fresnel polycarbonate lens. IP66 sealed. Matt black nickel aluminium finished housing suitable for use in corrosive atmospheres. Sunlight viewable. Shock and vibration resistant. Prominent lens style provides wide viewing angle
Voltage Rating = 230 V ac
Light Output Colour = Blue
Mounting Hole Size = 10.15mm
Lamp Size = 7.1 mm
Length = 22.3 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Prominent
Bezel Colour = Black Chrome
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 3741170 |