STR/LH10 range of Indicators from Oxley offer a high performance product in a wide variety of configurations to suit many applications. Sealed to IP68 on both the top an rear these indicators are designed specifically to deal with the most challenging environments and military and aerospace applications. The STR/LH10 have a rugged construction comprised of metal and glass offer a reliable option.
10mm Mounting. 60° to 100° viewing angle. IP68 Sealed. Glass and Metal construction. -40° to 85°C operating temperature. -55° to 100°C storage temperature. Convex lens. Rotation proof.
Voltage Rating = 24 V ac/dc
Light Output Colour = Yellow
Mounting Hole Size = 10.15mm
Lamp Size = 10 mm
Length = 37 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Flying Leads
Bezel Style = Prominent
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8968106 |