Apem QS series snap-in panel mount LED indicators with a coloured diffused flat lens, for typical replacement of filament and neon indicators. Applications include domestic and commercial white goods, catering equipment, fire alarm panels, power distribution sockets and battery chargers/power supplies.
8mm panel cut-out size (tolerance +0.1 and -0.05mm). Front panel snap-in mounting requires no additional hardware. Coloured diffused flat lenses. Available colours: red, green, yellow, blue, orange, white (clear) and flashing red. Voltage range: 2Vdc - 220Vac. Terminations: solder lug/faston, 8mm (2.0 x 0.5mm) or wires (200mm). Standard intensity diffused LEDs or high brightness LEDs for daylight viewing. UL496 recognised
Voltage Rating = 220 V ac
Light Output Colour = Red
Mounting Hole Size = 8mm
Lamp Size = 10 mm
Length = 28 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Faston, Solder Lug
Bezel Style = Low Profile
Bezel Colour = Red
Delivery on production packaging - Bag. This product is non-returnable.
Apem QS series snap-in panel mount LED indicators with a coloured diffused flat lens, for typical replacement of filament and neon indicators. Applications include domestic and commercial white goods, catering equipment, fire alarm panels, power distribution sockets and battery chargers/power supplies.
8mm panel cut-out size (tolerance +0.1 and -0.05mm). Front panel snap-in mounting requires no additional hardware. Coloured diffused flat lenses. Available colours: red, green, yellow, blue, orange, white (clear) and flashing red. Voltage range: 2Vdc - 220Vac. Terminations: solder lug/faston, 8mm (2.0 x 0.5mm) or wires (200mm). Standard intensity diffused LEDs or high brightness LEDs for daylight viewing. UL496 recognised
Voltage Rating = 220 V ac
Light Output Colour = Red
Mounting Hole Size = 8mm
Lamp Size = 10 mm
Length = 28 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Faston, Solder Lug
Bezel Style = Low Profile
Bezel Colour = Red
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 7863839P |