Voltage sub-miniature flat lens single chip LED indicator lamp well suited for use where panel space is at a premium
Rugged glass and metal construction. Sealed top and rear to IP67. Black anodised bezel for harsh environment. Flat diffused lens. 60° viewing angle. Storage temperature -55 to 100°C
Voltage Rating = 3.6 V
Light Output Colour = Green
Mounting Hole Size = 5mm
Length = 16.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Recessed
Bezel Colour = Black
Intensity = 1250 mcd
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 6902886 |