The Apem secret until lit series is designed to ensure highly visible graphics using bright LEDs. The Q16 Secret-Until-Lit indicators are perfect for automotive, construction, marine and materials handling applications. Featuring a black polycarbonate insert the symbols can be hidden until the indicator illumination is turned âONâ. The lenses are engraved with a wide selection of automotive symbols in a selection of colours. These units are ideal for applications in harsh environments and are ingress protection sealed to IP67 standards.
Features and Benefits. 16 mm panel mounting LED indicator. Flush bezel style. Plated brass bezel finished in black chrome. 12 V dc. IP67 sealed.
Voltage Rating = 12 V dc
Light Output Colour = Orange
Mounting Hole Size = 16 Dia.mm
Lamp Size = 10 mm
Length = 19.35 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wire
Bezel Style = Flush
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 1213314 |