STR/LH/8 range of Indicators from Oxley offer a high performance product in a wide variety of configurations to suit many applications. Sealed to IP68 on both the top an rear these indicators are designed specifically to deal with the most challenging environments and military and aerospace applications. The STR/LH/8 have a rugged construction comprised of metal and glass offer a reliable option.
High contrast 8mm white diffused convex glass lens. 13.1mm black anodised aluminium alloy bezel. Housing designed to prevent rotation. Sunlight viewable. Shock and vibration resistant. 300mm wire lead connection. IP68 sealed. Voltage options: 12,24Vdc & 110,230Vac.
Voltage Rating = 12 V
Light Output Colour = Red
Mounting Hole Size = 8mm
Length = 26 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Prominent
Bezel Colour = Black
Current Rating = 15 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 3613817 |