High contrast 8mm white diffused convex glass lens. IP68 sealed. Black anodised aluminium alloy bezel. Housing designed to prevent rotation. Shock and vibration resistant. Supplied with sealing ring, fixing nut and crinkle washer. Mounting Hole Size: 8 to 8.1mm Dia. Operating Temperature: -40 to +85°C
Light Output Colour = White
Mounting Hole Size = 8mm
Length = 26 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Recessed
Bezel Colour = Black
Current Rating = 20 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 3613801 |