7.11mm coloured fresnel polycarbonate lens. Choice of prominent lens or low profile styles. IP66 sealed. Matt black nickel aluminium finished housing suitable for use in corrosive atmospheres. Sunlight viewable. Shock and vibration resistant. 300mm length wire lead connection. Life expectancy: 90000 Hours. Mounting hole size: â
10.15mm
Light Output Colour = Blue
Mounting Hole Size = 10.15mm
Lamp Size = 7.1 mm
Length = 18.7 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Flush
Bezel Colour = Black Chrome
Current Rating = 20 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 3614416 |