The Turck Banner EZ-LIGHT S18L series of LED indicator are gasketed face flange for sealing to enclosures and are IP69K rated to withstand harsh wash-down environments. The S18DL series are available with M12 connectors for plug and play indication, Also available with up to three independent colours in one unit.
Daylight visible models are also available for areas with high levels of ambient light. Multiple colours available including green, red, yellow, blue, white, orange, turquoise, violet and magenta. Available with PNP or NPN input depending on model
Voltage Rating = 10 - 30 V dc
Light Output Colour = Green, Red, Yellow
Mounting Hole Size = 18mm
Lamp Size = 16 mm
Length = 35.7 mm
Type = Indicator
Lamp Type = LED
Termination Type = Cable
Current Rating = 25 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8422704 |