4.3mm prominent or low profile coloured fresnal polycarbonate lens provides wide viewing angle. IP66 sealed. 9mm bezel natural aluminium or matt black nickel aluminium finished housing. 300mm long wire lead connection. Anode lead red. Sunlight viewable. Shock and vibration resistant
Voltage Rating = 12 V ac
Light Output Colour = White
Mounting Hole Size = 6.35mm
Lamp Size = 4.3 mm
Length = 13.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Flush
Bezel Colour = Metallic (Natural Aluminium)
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 3614028 |