High contrast 8mm white diffused convex glass lens. IP68 sealed. Black anodised aluminium alloy bezel. Housing designed to prevent rotation. Shock and vibration resistant. Supplied with sealing ring, fixing nut and crinkle washer. Mounting Hole Size: 8 to 8.1mm Dia. Operating Temperature: -40 to +85°C
Voltage Rating = 3.6 V
Light Output Colour = Green
Mounting Hole Size = 8mm
Lamp Size = 8.1 mm
Length = 26 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Prominent
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 3613766 |