A new illuminated halo designed to impress with stylish visual feedback using optimal high-quality hyper bright LEDs. The functional design enables the QH series to be easily mounted as a status indicator allied with a broad range of 16 mm, 19 mm and 22 mm switches used in either interior or exterior designs. The QH series is IP67 sealed and has zero depth from behind panel and comes in black or yellow frames combined with either a frosted white or tinted lens. These units are held onto the panel by the nut of the switch and an adhesive gasket.
Voltage Rating = 12 - 24 V dc
Light Output Colour = Yellow
Mounting Hole Size = 22.15mm
Length = 42 (Dia.) mm
Type = LED Halo
Lamp Type = LED
Termination Type = Lead Wire
Bezel Style = Round
Bezel Colour = Yellow
IP Rating = IP67
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 1225557 |