The Turck Banner EZ-LIGHT T8L series of LED indicator designed to be rugged, cost-effective and easy to install indicators.
Displays up to three different colours. Immune to EMI and RFI interference. Easy to see operator guidance and indication of equipment status. QPMA version available
Voltage Rating = 10 - 30 V dc
Light Output Colour = Green, Red
Mounting Hole Size = 8mm
Lamp Size = 16.3 mm
Length = 15.8 mm
Type = Indicator
Lamp Type = LED
Termination Type = Quick Disconnect
Current Rating = 20 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8422843 |