4.3mm coloured fresnal polycarbonate low profile style lens. 300mm long wire lead connection. IP66 sealed. 9.0mm Natural aluminium or matt black nickel aluminium finished housing. Mounting hole size: 6.35 to 6.55mm. Sunlight viewable. Shock and vibration resistant. Life Expectancy: 90000 Hours
Voltage Rating = 1.9 V
Light Output Colour = Red
Mounting Hole Size = 6.35mm
Lamp Size = 4.3 mm
Length = 13.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Flush
Bezel Colour = Black Chrome
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 3614034 |