Sub-miniature cone lock single chip LED indicator lamp with moulded plastic body
Low profile. Self-sealing indicator sealed to IP67. For high density applications. Fast, easy push fit mounting. 80° viewing angle. Operating and storage temperature -40 to 85°C
Voltage Rating = 24 V ac/dc
Light Output Colour = Green
Mounting Hole Size = 5mm
Length = 10.9 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Flush
Intensity = 1250 mcd
Current Rating = 15 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 6902870 |