These panel mount LED indicators are fitted with either a 10 mm coloured diffused epoxy lens or a 10 mm water clear super bright LED. The Bezel is flush mount and finished in bright chrome. The lenses are engraved with a wide selection of automotive symbols in a selection of colours. These units are ideal for applications in harsh environments and are ingress protection sealed to IP67 standards.
Voltage Rating = 12 V dc
Light Output Colour = Red
Mounting Hole Size = 14mm
Lamp Size = 10 mm
Length = 19.35 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wire
Bezel Style = Flush
Bezel Colour = Bright Chrome
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 9224842 |