RS Components, Ltd. Datasheets for DRAM and SDRAM Memory Chips
Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 128Mb SDRAM 166MHz FBGA-54 | |
| 128Mb SDRAM 166MHz TSOPII-54 | |
| 128MB SDRAM 8Mx16 TSOPII-54 3.3V | |
| 1Gb DDR2-800 x16, Industrial Temp | |
| 1Gb DDR3 SDRAM,x16,Industrial Temp.800MHz | |
| 1Gb DDR3 SDRAM,x8,Industrial Temp,800MHz | |
| 1Gb DDR3L 1.35V SDRAM,x16,IndTemp.80 0MHz | |
| 1Gb ECC SDRAM DDR2 400Mhz FBGA-60 | |
| 1Gb ECC SDRAM DDR2 400Mhz FBGA-84 | |
| 1Gb ECC SDRAM DDR3 667Mhz FBGA-78 | |
| 1Gb SDRAM DDR2 400Mhz FBGA-84 | |
| 256Mb ECC SDRAM 166MHz TSOPII-86 | |
| 256Mb SDRAM 166MHz FBGA-54 | |
| 256Mb SDRAM 166MHz TSOPII-54 | |
| 256MB SDRAM 16Mx16 TSOPII-54 3.3V | |
| 2Gb SDRAM DDR2 400Mhz FBGA-60 | |
| 2Gb SDRAM DDR2 400Mhz FBGA-84 | |
| 2Gb SDRAM DDR3 800Mhz FBGA-96 | |
| 4Gb ECC SDRAM LPDDR4 1600Mhz FBGA-200 | |
| 4Gb SDRAM DDR3 933Mhz FBGA-78 | |
| 4Gb SDRAM DDR3 933Mhz FBGA-96 | |
| 512Mb ECC SDRAM 133MHz TSOPII-54 | |
| 512Mb ECC SDRAM 166MHz TSOPII-86 | |
| 512Mb SDRAM 166MHz FBGA-54 | |
| 512Mb, DDR3, 32M x 16, 1.5V 96-ball FBGA | |
| 64Mb SDRAM 166MHz FBGA-54 | |
| 64Mb SDRAM 166MHz TSOPII-54 | |
| 64Mb SDRAM 166MHz TSOPII-86 | |
| 8Gb ECC SDRAM LPDDR4 1600Mhz FBGA-200 | |
| 8Gb SDRAM DDR3 (1CS) 933Mhz FBGA-78 | |
| 8Gb SDRAM DDR3 (1CS) 933Mhz FBGA-96 | |
| 8Gb SDRAM DDR3 (2CS) 933Mhz FBGA-96 | |
| ALLIANCE DRAM 64M, 4MX16, 3.3V | |
| ALLIANCE DRAM 64M, 4MX16, SDRAM | |
| ALLIANCE DRAM, 128M, 8MX16, 3.3V, SDRAM | |
| ALLIANCE DRAM, 256M, 16MX16, 3.3V | |
| ALLIANCE DRAM, 256MB, 16 M X 16, 3.3 V | |
| ALLIANCE DRAM, 512M, 32MX16, 3.3V, SDRAM | |
| ALLIANCE, DRAM DDR2, 2G, 128Mx16, 1.8V | |
| ALLIANCE, DRAM DDR3L 1.35V, 512M, 32MX16 | |
| ALLIANCE, DRAM, 128M, 8MX16, 3.3V | |
| ALLIANCE, DRAM, 128M. 8MX16, 3.3V | |
| ALLIANCE, DRAM, 256M, 16MX16, 3.3V | |
| ALLIANCE, DRAM, 64M, 4Mx16, 3.3V, SDRAM | |
| DDR3, 1G, 128M x 8, 1.35V, 78-ball BGA | |
| DDR3, 1G, 128M x 8, 1.5V, 78-ball FBGA | |
| DDR3, 1G, 64M X 16, 1.35V, 96-BALL FBGA | |
| DDR3, 2G, 1.35V, 96-BALL FBGA, 800MHZ | |
| DDR3, 4G, 256M X 16, 1.35V, 96-BALL FBGA | |
| DDR3, 4G, 512M x 8, 1.35V, 78-Ball FBGA | |
| DDR3L, 8G, 1G X 8, 1.35V, 78-ball FBGA | |
| DDR3L, 8G, 512M X 16, 1.35V 96-BALL FBGA | |
| DDR4 - 4Gb (256Mx16), 1.2V, 96-ball FBGA | |
| DDR4 - 4Gb (256Mx16), 1.2V,96-ball FBGA | |
| DDR4 - 4Gb (512Mx8) 1.2V, 78-ball FBGA | |
| DDR4 - 4Gb (512Mx8) 1.2V,78-ball FBGA | |
| DDR4 - 8Gb (1Gx8), 1.2V,78-ball FBGA | |
| DDR4, 32Gb, 2G x 16, 1.2V, 96-ball FBGA | |
| DDR4, 32Gb, 4G x 8, 1.2V, 78-ball FBGA | |
| DDR4, 8Gb, 1G x 8, 1.2V, 78-ball FBGA | |
| DDR4, 8Gb, 512M x 16, 1.2V, 96-ball FBGA | |
| Infineon SPCM S27KL0642DPBHI020 | |
| ISSI,IS42S16800F-7TL DRAM,SDR 128M,8Mx16 | |
| LPDDR4X, 16Gb, 512M x 32, 0.6V, 200ball | |
| LPDDR4X, 32Gb 1G X 32 0.6v 200ball TFBGA | |
| LPDDRX, 16Gb, 1g X 16, 0.6V, 200ball | |
| S27KS0643GABHV020 | |
| Winbond, W949D6DBHX5I | |
| Winbond, W9825G6KH-6I | |
| Winbond, W9864G6KH-6I |