Alliance Memory, Inc. Memory AS4C256M16D4A-62BIN

Description
IC DRAM 4GBIT POD 96FBGA
Request a Quote Datasheet
Description
IC DRAM 4GBIT POD 96FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-AS4C256M16D4A-62BIN-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 4GBIT POD 96FBGA

IC DRAM 4GBIT POD 96FBGA

Buy Now Datasheet
SDRAM - 2592133 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
2592133
SDRAM 2592133
DDR4 - 4Gb (256Mx16), 1.2V, 96-ball FBGA

DDR4 - 4Gb (256Mx16), 1.2V, 96-ball FBGA

Supplier's Site
SDRAM - 2592133P - RS Components, Ltd.
Corby, Northants, United Kingdom
DDR4 - 4Gb (256Mx16), 1.2V, 96-ball FBGA

DDR4 - 4Gb (256Mx16), 1.2V, 96-ball FBGA

Supplier's Site
SDRAM - 2592132 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
2592132
SDRAM 2592132
DDR4 - 4Gb (256Mx16), 1.2V, 96-ball FBGA

DDR4 - 4Gb (256Mx16), 1.2V, 96-ball FBGA

Supplier's Site
Memory - AS4C256M16D4A-62BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 4Gbit POD 1.6 GHz 18 ns 96-FBGA (7.5x13)

SDRAM - DDR4 Memory IC 4Gbit POD 1.6 GHz 18 ns 96-FBGA (7.5x13)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
AS4C256M16D4A-62BIN
Integrated Circuits (ICs) - Memory - Memory AS4C256M16D4A-62BIN
4G, DDR4, 256 X 16, 1.2V, 96-BAL

4G, DDR4, 256 X 16, 1.2V, 96-BAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-AS4C256M16D4A-62BIN-ND 2592133 AS4C256M16D4A-62BIN AS4C256M16D4A-62BIN
Product Name Memory SDRAM Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 C (-40 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; 96-TFBGA BGA; 96-FBGA (7.5x13)
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V -40degC ~ 95degC (TC)
Access Time 18 ns 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256S55DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details