Micron Technology, Inc. SDRAM MT41J128M16JT-125:K

Description
Micron MT41J128M16JT-125:K SDRAM
Request a Quote Datasheet
Description
Micron MT41J128M16JT-125:K SDRAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
SDRAM
696929
SDRAM 696929
Micron MT41J128M16JT-125:K SDRAM

Micron MT41J128M16JT-125:K SDRAM

Supplier's Site
Memory - SDRAM - MT41J128M16JT-125:K -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J128M16JT-125:K
Memory - SDRAM - MT41J128M16JT-125:K
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 13.75ns Family Name: MT41J128M16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 96-FBGA (8x14) Supply Voltage - Operating: 1.425 V to 1.575 V Memory Format: DRAM Max Frequency: 800MHz Alternative Parts (Cross-Reference): NT5CC128M16IP-DII; IS46TR16128A-125KBLA 1; IS46TR16128A-125KBLA 1-TR; Introduction Date: March 03, 2016 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 13.75ns
Family Name: MT41J128M16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 96-FBGA (8x14)
Supply Voltage - Operating: 1.425 V to 1.575 V
Memory Format: DRAM
Max Frequency: 800MHz
Alternative Parts (Cross-Reference): NT5CC128M16IP-DII; IS46TR16128A-125KBLA1; IS46TR16128A-125KBLA1-TR;
Introduction Date: March 03, 2016
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 557-MT41J128M16JT-125:K-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 800MHz 13.75ns 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 800MHz 13.75ns 96-FBGA (8x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41J128M16JT-125:K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J128M16JT-125:K
Memory IC and Storage Component 774-MT41J128M16JT-125:K
IC DRAM 2GBIT PARALLEL 96FBGA Product overview: MT41J128M16JT-125:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16JT-12 5:K can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 96FBGA Product overview: MT41J128M16JT-125:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J128M16JT-125:K can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT41J128M16JT-125:K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J128M16JT-125:K
Integrated Circuits (ICs) - Memory - Memory MT41J128M16JT-125:K
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Dram, 128M X 16Bit, 0 To 95Deg C; Dram Type Micron - 80AH8004 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 16Bit, 0 To 95Deg C; Dram Type Micron
80AH8004
Dram, 128M X 16Bit, 0 To 95Deg C; Dram Type Micron 80AH8004
DRAM, 128M X 16BIT, 0 TO 95DEG C; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:800MHz; Memory Case Style:FBGA; No. of Pins:96Pins; Supply Voltage Nom:1.5V; Access Time:1.25ns RoHS Compliant: Yes

DRAM, 128M X 16BIT, 0 TO 95DEG C; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:800MHz; Memory Case Style:FBGA; No. of Pins:96Pins; Supply Voltage Nom:1.5V; Access Time:1.25ns RoHS Compliant: Yes

Supplier's Site Datasheet
Dram, Ddr3, 2Gbit, 0 To 95Deg C Rohs Compliant Micron - 91AH7948 - Newark, An Avnet Company
Chicago, IL, United States
Dram, Ddr3, 2Gbit, 0 To 95Deg C Rohs Compliant Micron
91AH7948
Dram, Ddr3, 2Gbit, 0 To 95Deg C Rohs Compliant Micron 91AH7948
DRAM, DDR3, 2GBIT, 0 TO 95DEG C ROHS COMPLIANT: YES

DRAM, DDR3, 2GBIT, 0 TO 95DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - MT41J128M16JT-125:K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 13.75 ns 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 13.75 ns 96-FBGA (8x14)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 696929 557-MT41J128M16JT-125:K-ND 774-MT41J128M16JT-125:K MT41J128M16JT-125:K MT41J128M16JT-125:K MT41J128M16JT-125:K 80AH8004 91AH7948 MT41J128M16JT-125:K
Product Name SDRAM Memory - SDRAM - MT41J128M16JT-125:K Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Dram, 128M X 16Bit, 0 To 95Deg C; Dram Type Micron Dram, Ddr3, 2Gbit, 0 To 95Deg C Rohs Compliant Micron Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR3; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip
Bits per Word 16 bits
Data Bus Width 16 bits
Package Type FBGA BGA; 96-FBGA (8x14) 96-TFBGA BGA; Bulk 96-TFBGA FBGA BGA; 96-TFBGA
Access Time 13.75 ns 13.75 ns 13.75 ns 13.75 ns 1.25 ns 13.75 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - 40060212 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71024S12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details