Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
I'M INTELLIGENT MEMORY LTD.
IM6416SDBATG-6I -- SDRAM
I'M Intelligent Memory Ltd.
SDRAM
IM6416SDBATG-6I
Description
64Mb SDRAM 166MHz TSOPII-54
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
64Mb SDRAM 166MHz TSOPII-54
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
588661
SDRAM
588661
64Mb SDRAM 166MHz TSOPII-54
64Mb SDRAM 166MHz TSOPII-54
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Memory Chips
Product Number
588661
Product Name
SDRAM
Memory Category
DRAM Chip
Access Time
6 ns
Density
512000 kbits
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Memory
2437530
View Details
Rochester Electronics
Logic - FIFOs Memory
67C4013-10N
Specs
Data Rate
10 MHz
Operating Current
35 mA
View Details
Micross Components, Inc.
Memory
AS5C4009LL
Specs
Memory Category
SRAM; SRAM Chip
Operating Temperature
-55 to 125 C (-67 to 257 F)
Density
4096 kbits
View Details
RS Components, Ltd.
Flash Memory
1882657
Specs
Memory Category
Flash
Access Time
25000 ns
Number of Words
1024 k
View Details